The DCMC592U050AK2B is a high-capacitance, screw-terminal aluminum electrolytic capacitor for power supply filtering and energy storage, with a capacitance of 5900 µF, a rated voltage of 50 Vdc, and a case size of 1 3/8 inches in diameter by 1 5/8 inches in height. It has a maximum ESR of 47.9 mΩ at 25°C and a maximum ripple current of 4.1 A at 85°C. The capacitance tolerance is -10% to +75%. The terminal is a low post type, insulated with a 0.008-inch PVC sleeve and a 0.01-inch polypropylene end disk. The operating temperature range is -40 °C to +85 °C, and it meets the 2000-hour endurance test at full load and 85 °C with capacitance change within ±20%, ESR within 200% of limit, and leakage current within 100% of limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC592U050AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |