The DCMC563U050ED2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and UPS applications, with a rated voltage of 50 Vdc and a capacitance of 56,000 µF. It has a case size of 1 3/4 inches in diameter and 5 1/8 inches in length, with a high current, low post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Peak ripple current at 120 Hz and 85 °C is 13.8 A, with a maximum ESR of 10.8 mΩ at 25 °C. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation and has a capacitance tolerance of -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC563U050ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |