The DCMC494U016CF2D is a screw-terminal aluminum electrolytic capacitor for high-capacitance power supply and UPS applications. It has a capacitance of 490,000 µF at 16 Vdc, with a tolerance of -10% to +50%. The case measures 2.5 inches in diameter and 5.5 inches in length, with a high-post terminal. Maximum ESR at 25 °C is 4.2 mΩ, and ripple current is 31.2 A at 85 °C. It operates from -40 °C to +85 °C and meets a 2000-hour endurance test at full load with ±20% capacitance change and 200% ESR increase. Leakage current is ≤6√CV µA, with a 6 mA maximum. Impedance ratio from +25 °C to -20 °C is ≤3. The terminal is a high post with a 10-32 thread, and insulation is PVC with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC494U016CF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |