The DCMC454U050FN2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a capacitance of 450,000 µF, a rated voltage of 50 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3 1/2 inches in diameter and 7 5/8 inches in length, with a high current low post terminal. At 120 Hz and 25 °C, its maximum ESR is 4.2 mΩ, and it supports a maximum ripple current of 41.3 A at 85 °C. It meets an endurance life test of 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR up to 200% of limit. The unit features a Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC454U050FN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |