The DCMC453U050CH2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 45,000 µF, a rated voltage of 50 Vdc, and a case size of 2 1/2 x 2 5/8 inches. It has a maximum ESR of 15.1 mΩ at 120 Hz and a maximum ripple current of 13.3 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load and 85 °C with a capacitance change of ±20% and ESR doubling. The terminal style is a high post with a 10-32 thread, and the main body is insulated with a PVC sleeve and polypropylene end disk. It is designed for high-capacitance power supply and UPS applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC453U050CH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |