The DCMC434U010DB2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage, with a capacitance of 430,000 µF and a rated voltage of 10 Vdc. It has a case size of 3 inches in diameter by 76.2 mm in length, with a high-current, low-post terminal (Case Code DB) and a PVC-insulated can. The part has a maximum ESR of 4.1 mΩ at 25 °C and a rated ripple current of 28.3 A at 85 °C and 120 Hz, operating within a temperature range of -40 °C to +85 °C. Its capacitance tolerance is -10% to +50%, and it meets an endurance test of 2000 hours at full load and 85 °C with ≤20% capacitance change and ≤200% ESR increase.
Datasheet Summary Powered by GS/AI
The DCMC434U010DB2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage, with a capacitance of 430,000 µF and a rated voltage of 10 Vdc. It has a case size of 3 inches in diameter by 76.2 mm in length, with a high-current, low-post terminal (Case Code DB) and a PVC-insulated can. The part has a maximum ESR of 4.1 mΩ at 25 °C and a rated ripple current of 28.3 A at 85 °C and 120 Hz, operating within a temperature range of -40 °C to +85 °C. Its capacitance tolerance is -10% to +50%, and it meets an endurance test of 2000 hours at full load and 85 °C with ≤20% capacitance change and ≤200% ESR increase.