The DCMC424U6R3BE2B is a screw terminal aluminum electrolytic capacitor with a capacitance of 420,000 µF, a rated voltage of 6.3 Vdc, and a tolerance of −10% +75%. It has a maximum ESR of 4.5 mΩ at 25 °C and a maximum ripple current of 23.0 A at 85 °C. The case dimensions are 2 inches in diameter and 5 1/8 inches in length, with a high post terminal. The operating temperature range is −40 °C to +85 °C, and it meets a 2000-hour endurance life test at full load and 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC424U6R3BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |