The DCMC423U035EB2B is a screw-terminal aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 42,000 µF and a tolerance of -10% to +75%. It has a maximum ESR of 15.5 mΩ at 25 °C and a maximum ripple current of 10.0 A at 85 °C. The case dimensions are 1 3/4 inches in diameter and 3 1/8 inches in length. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The part features a high-current, low-post terminal and an insulated PVC sleeve with polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC423U035EB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |