The DCMC414U035FE2D is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, with a rated voltage of 35 Vdc and capacitance of 410,000 µF. It has a case size of 3 1/2 x 5 1/8 inches, a maximum ESR of 4.0 mΩ at 25 °C, and a maximum ripple current of 36.2 A at 85 °C. The operating temperature range is -40 °C to +85 °C, and it meets an endurance life test of 2000 hours at full load and 85 °C. The terminal style is a high current, bottom-mounted stud with a 1.25-inch thread length, and the case includes a PVC insulation sleeve with a polypropylene end disk. Capacitance tolerance is -10% to +50%, and leakage current is limited to 6√CV µA, with a 6 mA maximum at 5 minutes. The part uses Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC414U035FE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |