The DCMC412U063AK2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 4100 µF, a rated voltage of 63 Vdc, and a maximum ESR of 60.6 mΩ at 25 °C. The capacitor measures 1 3/8 inches in diameter and 1 5/8 inches in length, with a high post terminal. It operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The case is insulated with a 0.008-inch PVC sleeve and 0.01-inch polypropylene end disk. Ripple current capability at 120 Hz is 3.6 A at 85 °C. Capacitance tolerance is -10% to +75%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC412U063AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |