The DCMC314U6R3BC2B is a screw-terminal aluminum electrolytic capacitor with a rated voltage of 6.3 Vdc, a capacitance of 310,000 µF, and a capacitance tolerance of -10% to +75%. It has a maximum ESR of 5.6 mΩ at 25 °C and a maximum ripple current of 20.2 A at 85 °C. The capacitor measures 2 inches in diameter and 4.125 inches in length, and uses a low post terminal. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C with a maximum capacitance change of ±20%. The case is constructed with a Thermal-Pak™ extended cathode design for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC314U6R3BC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |