Cornell Dubilier Aluminum Electrolytic DCMC313U050AD2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC313U050AD2B is an aluminum electrolytic capacitor with a screw terminal, designed for high-capacitance power supply and UPS applications. It has a capacitance of 31,000 µF with a tolerance of -10% to +50%, rated for 50 Vdc, and uses a low post terminal with a 1 3/8 inch diameter and 4 5/8 inch height. The part operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 17.9 mΩ at 25 °C, and a ripple current rating of 9.9 A at 85 °C. It meets the 2000-hour endurance life test at full load and 85 °C. The insulation is PVC with a polypropylene end disk.

Datasheet Summary
Powered by GS/AI

The DCMC313U050AD2B is an aluminum electrolytic capacitor with a screw terminal, designed for high-capacitance power supply and UPS applications. It has a capacitance of 31,000 µF with a tolerance of -10% to +50%, rated for 50 Vdc, and uses a low post terminal with a 1 3/8 inch diameter and 4 5/8 inch height. The part operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 17.9 mΩ at 25 °C, and a ripple current rating of 9.9 A at 85 °C. It meets the 2000-hour endurance life test at full load and 85 °C. The insulation is PVC with a polypropylene end disk.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC313U050AD2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC313U050AD2B
Aluminum Electrolytic DCMC313U050AD2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC313U050AD2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C153U100DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details