The DCMC294U010CB2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 290,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a 2.5 inch diameter and 4.125 inch length, with an M6 low post terminal. It meets a capacitance tolerance of -10% to +50%, has a maximum ESR of 6.7 mΩ at 25 °C, and supports a maximum ripple current of 20.0 A at 85 °C. The unit is rated for 2000 hours of endurance at full load and 85 °C, with thermal-pak™ extended cathode construction to promote cool operation. The case style incorporates standard PVC insulation with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC294U010CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |