The DCMC283U6R3AK2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 28,000 µF and a tolerance of -10% +75%. It has a case code AK, measuring 1 3/8 inches in diameter and 1 5/8 inches in height, with a low post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ESR of 46.9 mΩ at 25 °C, and a maximum ripple current rating of 4.1 A at 85 °C. Endurance testing is qualified for 2000 hours at full load and 85 °C, with a shelf life test of 500 hours at 85 °C. The unit complies with the Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC283U6R3AK2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |