The DCMC253U035EA2B is a screw terminal aluminum electrolytic capacitor with a rated voltage of 35 Vdc, a capacitance of 25,000 µF, and a tolerance of -10% to +75%. It has a case size of 1 3/4 inches in diameter and 2 1/8 inches in length, with a high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C, has a maximum ripple current of 8.1 A at 120 Hz and 85 °C, and a maximum ESR of 22.3 mΩ at 25 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets endurance life test standards of 2000 hours at full load and 85 °C. The part is designed for high-capacitance applications such as power supply filters and UPS systems.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC253U035EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |