The DCMC234U016EF2B is a screw terminal aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 230,000 μF, designed for high-capacitance power supply filtering and energy storage applications. It features a case size of 1 3/4 inches in diameter and 5 5/8 inches in length, with a high post terminal style. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Ripple current capability at 120 Hz and 85 °C is 19.3 A, with a maximum ESR of 7.8 mΩ at 25 °C. The part uses a PVC insulation sleeve and polypropylene end disk, and is constructed with Thermal-Pak™ extended cathode foil for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC234U016EF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |