The DCMC214U016EE2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications, with a rated voltage of 16 Vdc and a capacitance of 210,000 µF. It has a case size of 1 3/4 inches in diameter by 5 1/8 inches in length, and uses a high post terminal style. The capacitor operates within a temperature range of -40 °C to +85 °C and meets the endurance life test of 2000 hours at full load at 85 °C, with a maximum ripple current of 17.5 A at 85 °C and a maximum ESR of 8.2 mΩ at 25 °C. Its capacitance tolerance is -10% to +75%, and it features Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC214U016EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |