Cornell Dubilier Aluminum Electrolytic DCMC214U010EC2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC214U010EC2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and UPS applications, featuring a 1 3/4 inch diameter and 4 1/8 inch length with a high post terminal. It has a rated voltage of 10 Vdc, a capacitance of 210,000 µF, an ESR of 7.9 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 18.3 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000 hour endurance life test at full load and 85 °C. Its case style supports thermal-conductive disk insertion for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The DCMC214U010EC2B is a screw terminal aluminum electrolytic capacitor for high-capacitance power supply and UPS applications, featuring a 1 3/4 inch diameter and 4 1/8 inch length with a high post terminal. It has a rated voltage of 10 Vdc, a capacitance of 210,000 µF, an ESR of 7.9 mΩ at 120 Hz and 25 °C, and a maximum ripple current of 18.3 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000 hour endurance life test at full load and 85 °C. Its case style supports thermal-conductive disk insertion for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC214U010EC2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC214U010EC2B
Aluminum Electrolytic DCMC214U010EC2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC214U010EC2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details