The DCMC213U050EH2B is an aluminum electrolytic capacitor with screw terminals, designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 21,000 µF, a rated voltage of 50 Vdc, and a case code EH with a high post terminal. The capacitor measures 1 3/4 inches in diameter and 2 5/8 inches in length. It operates within a temperature range of -40 °C to +85 °C and meets endurance life test criteria of 2000 hours at full load and 85 °C. The part features the Thermal-Pak™ extended cathode construction for improved heat dissipation and is rated for a maximum ripple current of 9.3 A at 85 °C and 120 Hz. The insulation is standard PVC with a polypropylene end disk. The terminal is compliant with the M6 high post dimensions and torque specifications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC213U050EH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |