The DCMC204U6R3AF2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 200,000 µF, designed for high-capacitance power supply and UPS applications. It has a case size of 1 3/8 inches in diameter and 5 5/8 inches in length, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C, meets a 2000-hour endurance life test at full load and 85 °C, and has a maximum ESR of 8.3 mΩ at 120 Hz and 16.0 A of ripple current at 85 °C. The capacitance tolerance is -10% to +75%, and leakage current is limited to 6 √CV µA, with a maximum of 6 mA at 5 minutes. The case is insulated with a 0.008-inch PVC sleeve and 0.01-inch polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC204U6R3AF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |