The DCMC204U050FC2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a rated voltage of 50 Vdc and a capacitance of 200,000 µF. It has a case size of 3 1/2 inches in diameter by 4 1/8 inches in length, a maximum ESR of 6.4 mΩ at 25 °C, and a maximum ripple current of 27.9 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C, with a capacitance change of ±20% and ESR doubling at end of life. Terminal type is high post, and it features the Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC204U050FC2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |