The DCMC204U050DE2B is a screw-terminal aluminum electrolytic capacitor rated for 50 Vdc and 200,000 µF, with a maximum ESR of 5.9 mΩ at 120 Hz and 25 °C, and a ripple current rating of 28.1 A at 85 °C. It has a case size of 3 x 5 1/8 inches, operates from -40 °C to +85 °C, and meets an endurance life of 2000 hours at full load and 85 °C with ±20% capacitance change. The terminal is a low post, and the insulation is PVC with a polypropylene end disk.
Datasheet Summary Powered by GS/AI
The DCMC204U050DE2B is a screw-terminal aluminum electrolytic capacitor rated for 50 Vdc and 200,000 µF, with a maximum ESR of 5.9 mΩ at 120 Hz and 25 °C, and a ripple current rating of 28.1 A at 85 °C. It has a case size of 3 x 5 1/8 inches, operates from -40 °C to +85 °C, and meets an endurance life of 2000 hours at full load and 85 °C with ±20% capacitance change. The terminal is a low post, and the insulation is PVC with a polypropylene end disk.