The DCMC204U025CC2B is a screw terminal aluminum electrolytic capacitor rated for 25 Vdc with a capacitance of 200,000 µF, designed for high-capacitance power supply and energy storage applications. It has a case size of 2 1/2 x 4 1/8 inches, operates within a temperature range of -40 °C to +85 °C, and meets a 2000-hour endurance life test at full load and 85 °C. The capacitor features an ESR of 5.8 mΩ at 120 Hz and a ripple current rating of 24.6 A at 85 °C, with a capacitance tolerance of -10% +50% and leakage current limited to 6 √CV µA, with a maximum of 6 mA. The terminal is a high post, M6 style, and the case includes a PVC insulation sleeve with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC204U025CC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |