Cornell Dubilier Aluminum Electrolytic DCMC184U6R3AE2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC184U6R3AE2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 180,000 µF and a maximum ripple current of 14.7 A at 85 °C. It has a diameter of 1 3/8 inches and a height of 5 1/8 inches, with a high post terminal and a PVC-insulated case. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. It supports a capacitance tolerance of -10% to +75% and has a maximum ESR of 8.9 mΩ at 25 °C.

Datasheet Summary
Powered by GS/AI

The DCMC184U6R3AE2B is a screw terminal aluminum electrolytic capacitor rated for 6.3 Vdc with a capacitance of 180,000 µF and a maximum ripple current of 14.7 A at 85 °C. It has a diameter of 1 3/8 inches and a height of 5 1/8 inches, with a high post terminal and a PVC-insulated case. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. It supports a capacitance tolerance of -10% to +75% and has a maximum ESR of 8.9 mΩ at 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC184U6R3AE2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC184U6R3AE2B
Aluminum Electrolytic DCMC184U6R3AE2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC184U6R3AE2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101332T150DC1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers