The DCMC183U063AC2B is a screw terminal aluminum electrolytic capacitor rated for 63 Vdc, with a capacitance of 18,000 µF and a tolerance of -10% +75%. It has a case code AC, measuring 1 3/8 inches in diameter and 4 1/8 inches in length, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. ESR at 120 Hz and 25 °C is 22.0 mΩ with a maximum ripple current of 9.6 A. The capacitor features Therm-Pak™ extended cathode construction for improved thermal performance.
Datasheet Summary Powered by GS/AI
The DCMC183U063AC2B is a screw terminal aluminum electrolytic capacitor rated for 63 Vdc, with a capacitance of 18,000 µF and a tolerance of -10% +75%. It has a case code AC, measuring 1 3/8 inches in diameter and 4 1/8 inches in length, with a high post terminal. The part operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C. ESR at 120 Hz and 25 °C is 22.0 mΩ with a maximum ripple current of 9.6 A. The capacitor features Therm-Pak™ extended cathode construction for improved thermal performance.