Cornell Dubilier Aluminum Electrolytic DCMC165U6R3FF2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC165U6R3FF2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 1,600,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a 3 1/2-inch diameter and 5 5/8-inch length with a high current bottom terminal, and includes a PVC insulation sleeve. It supports a maximum ripple current of 47.9 A at 85 °C and 120 Hz, with an ESR of 2.4 mΩ at 25 °C and 120 Hz. The part meets the 2000-hour endurance test at full load and 85 °C with specified limits on capacitance change, ESR, and leakage current.

Datasheet Summary
Powered by GS/AI

The DCMC165U6R3FF2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 1,600,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor features a 3 1/2-inch diameter and 5 5/8-inch length with a high current bottom terminal, and includes a PVC insulation sleeve. It supports a maximum ripple current of 47.9 A at 85 °C and 120 Hz, with an ESR of 2.4 mΩ at 25 °C and 120 Hz. The part meets the 2000-hour endurance test at full load and 85 °C with specified limits on capacitance change, ESR, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC165U6R3FF2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC165U6R3FF2D
Aluminum Electrolytic DCMC165U6R3FF2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC165U6R3FF2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers