The DCMC165U010DG2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a rated voltage of 10 Vdc and a capacitance of 1,600,000 µF, with a maximum ESR of 2.1 mΩ at 25 °C and a maximum ripple current of 54.2 A at 85 °C. The capacitor measures 3 inches in diameter by 8 5/8 inches in length and features a low post terminal. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C with allowable changes in capacitance, ESR, and leakage current.
Datasheet Summary Powered by GS/AI
The DCMC165U010DG2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications. It has a rated voltage of 10 Vdc and a capacitance of 1,600,000 µF, with a maximum ESR of 2.1 mΩ at 25 °C and a maximum ripple current of 54.2 A at 85 °C. The capacitor measures 3 inches in diameter by 8 5/8 inches in length and features a low post terminal. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C with allowable changes in capacitance, ESR, and leakage current.