The DCMC164U016CH2B is a screw terminal aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 160,000 µF and a tolerance of -10% +50%. It features a 2 1/2-inch diameter and a height of 2 5/8 inches, with an M6 high post terminal. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Its maximum ripple current at 85 °C is 14.4 A at 120 Hz, with an ESR of 8.8 mΩ at 25 °C. The case style includes a thermal pad and a high post terminal, and the insulation is PVC with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC164U016CH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |