The DCMC154U010AE2B is a screw terminal aluminum electrolytic capacitor rated for 100 Vdc with a capacitance of 150,000 µF, designed for high-capacitance power supply filtering and energy storage applications. It has a case size of 1 3/8 inches in diameter and 5 1/8 inches in length, with a high post terminal. The capacitor operates from -40 °C to +85 °C, has a ripple current rating of 14.7 A at 85 °C, and an ESR of 8.9 mΩ at 25 °C. It meets a 2000-hour endurance life test at full load and 85 °C with a capacitance change of ±20% and ESR doubling. The part includes a 0.008-inch PVC sleeve and polypropylene end disk for insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC154U010AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |