The DCMC153U063EH2B is an aluminum electrolytic capacitor with screw terminals, designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 15,000 µF, a rated voltage of 63 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a high post terminal with a polyester insulation sleeve and measures 1 3/4 inches in diameter by 2 5/8 inches in length. Its maximum ESR at 120 Hz and 25 °C is 25.6 mΩ, with a rated ripple current of 8.2 A at 85 °C. The capacitor meets the endurance life test of 2000 hours at full load and 85 °C, with a capacitance change within ±20% and ESR within 200% of the limit. The case style is standard with a thermal-pak extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC153U063EH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |