The DCMC145U6R3FE2D is an 85 °C high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications. It has a capacitance of 1,400,000 µF, a rated voltage of 6.3 Vdc, and a case size of 3 1/2 x 5 1/8 inches. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation, with a maximum ripple current of 47.1 A at 120 Hz and 85 °C, and an ESR of 2.4 mΩ at 25 °C. The device operates from -40 °C to +85 °C and meets a 2000-hour endurance life test at full load and 85 °C, with a capacitance tolerance of -10% to +75%. It uses a PVC-insulated case with a high current, bottom terminal style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC145U6R3FE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |