The DCMC145U010FP2D is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications such as UPS systems and computer hold-up power. It has a capacitance of 1,400,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part uses a 3 1/2-inch diameter can with a length of 5 7/8 inches and features a stud mount terminal (Can Style P). It meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum ESR of 2.1 mΩ at 25 °C and a maximum ripple current of 52.7 A at 85 °C. The thermal design includes an extended cathode foil for improved heat dissipation. The insulation is standard PVC with a polypropylene end disk, consistent with the series specification.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC145U010FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |