The DCMC144U035CC2B is an aluminum electrolytic capacitor with screw terminals, designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 140,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor has a case size of 2 1/2 x 4 1/8 inches, with a maximum ESR of 8.2 mΩ at 25 °C and a maximum ripple current of 20.6 A at 85 °C. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets an endurance life test of 2000 hours at full load and 85 °C. The terminal style is a high post with a 10-32 thread, and the case is insulated with PVC and polypropylene. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC144U035CC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |