The DCMC143U035AA2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications, with a rated voltage of 35 Vdc and a capacitance of 14,000 µF. It has a case size of 1 3/8 inches in diameter and 2 1/8 inches in length, with a high post terminal and PVC insulation. At 25 °C, the maximum ESR is 26.7 mΩ and the maximum ripple current is 6.1 A at 120 Hz. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C, with capacitance change within ±20% and ESR up to 200% of the limit. The part includes Thermal-Pak™ extended cathode construction for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC143U035AA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |