The DCMC135U010FF2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 1,300,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +85 °C. The capacitor measures 3 1/2 inches in diameter and 5 5/8 inches in length, with a stud mount terminal. It supports a maximum ripple current of 50.3 A at 85 °C and 120 Hz, with a maximum ESR of 2.2 mΩ at 25 °C and 120 Hz. The component meets a 2000-hour endurance test at full load and 85 °C with no more than ±20% capacitance change and 200% ESR increase. Its construction features Thermal-Pak™ extended cathode foil for improved thermal performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC135U010FF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |