The DCMC134U6R3AC2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, with a capacitance of 130,000 µF, a rated voltage of 6.3 Vdc, and dimensions of 1 3/8 inches in diameter by 4 1/8 inches in length. It features a capacitance tolerance of -10% to +75%, a maximum ESR of 11.0 mΩ at 25 °C, and a maximum ripple current of 13.0 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C, complies with a 2000-hour endurance test at 85 °C, and uses a Thermal-Pak™ extended cathode construction for improved thermal performance.
Datasheet Summary Powered by GS/AI
The DCMC134U6R3AC2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and energy storage applications, with a capacitance of 130,000 µF, a rated voltage of 6.3 Vdc, and dimensions of 1 3/8 inches in diameter by 4 1/8 inches in length. It features a capacitance tolerance of -10% to +75%, a maximum ESR of 11.0 mΩ at 25 °C, and a maximum ripple current of 13.0 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +85 °C, complies with a 2000-hour endurance test at 85 °C, and uses a Thermal-Pak™ extended cathode construction for improved thermal performance.