The DCMC134U035DB2B is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage applications. It has a capacitance of 130,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The part features a 3-inch diameter and a length of 3 1/8 inches, with a high-current low post terminal. Its ESR is 6.9 mΩ at 25 °C, and it supports a ripple current of 21.8 A at 85 °C. The capacitor meets endurance and shelf life tests at 85 °C, and its insulation is a standard 0.008-in PVC sleeve with a polypropylene end disk. Production is certified under the CDM Cornell Dubilier product line with a standard screw terminal mounting style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC134U035DB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |