The DCMC134U025EE2B is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 130,000 µF with a tolerance of -10% to +50%, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. It features a 1 3/4 inch diameter and 5 1/8 inch length, with a high post terminal. The maximum ESR at 120 Hz and 25 °C is 9.6 mΩ, and the maximum ripple current at 85 °C is 16.1 A. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum capacitance change of ±20% and ESR doubling. The insulation is standard PVC sleeve with a polypropylene end disk. The part is part of the DCMC series, which uses Thermal-Pak™ extended cathode construction to ensure cool operation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC134U025EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |