The DCMC134U025CB2B is a screw-terminal aluminum electrolytic capacitor for power supply filtering, rated 130,000 µF at 25 Vdc with -10% to +50% tolerance. It has a maximum ESR of 7.6 mΩ at 120 Hz and 25 °C and a ripple current rating of 18.9 A at 85 °C. The case measures 2.5 inches in diameter by 4.125 inches in length with a high-post M6 terminal. Operating temperature ranges from -40 °C to +85 °C. The capacitor meets a 2000-hour endurance test at full load and 85 °C with ±20% capacitance change and 200% ESR limit. Ripple current multipliers apply across frequencies up to 10 kHz and ambient temperatures up to 85 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC134U025CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |