The DCMC115U025FG2D is a high-capacitance aluminum electrolytic capacitor with a screw terminal, designed for power supply filtering and energy storage applications. It has a capacitance of 1,100,000 µF, a rated voltage of 25 Vdc, and operates within a temperature range of -40 °C to +85 °C. The unit measures 3 1/2 inches in diameter by 8 5/8 inches in length and features a high post terminal. It supports a maximum ripple current of 51.1 A at 85 °C and 120 Hz, with an ESR of 2.9 mΩ at 25 °C. The capacitor meets an endurance life test of 2000 hours at full load and 85 °C, with a capacitance change of ±20% and ESR doubling permitted. Thermal-Pak™ extended cathode construction ensures efficient heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC115U025FG2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |