The DCMC114U035CJ2B is a screw-terminal aluminum electrolytic capacitor designed for high-capacitance power supply and UPS applications. It has a capacitance of 110,000 µF, a rated voltage of 35 Vdc, and operates within a temperature range of -40 °C to +85 °C. The case size is 2 ½ inch diameter by 3 ½ inch length. It features a high current, low post terminal and a PVC-insulated can with a standard insulation sleeve. The capacitor has a maximum ESR of 9.4 mΩ at 120 Hz and a rated ripple current of 16.9 A at 85 °C. Endurance life is guaranteed for 2000 hours at full load and 85 °C. The part meets the manufacturer's stated standards for leakage current, impedance ratio, and vibration resistance as defined for the DCMC series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC114U035CJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |