The DCMC114U016BH2B is a screw-terminal aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 110,000 µF and a tolerance of -10% to +75%. It features a high post terminal, a 2-inch diameter case, and a height of 2 5/8 inches, with a thermal-pak™ extended cathode construction for improved heat dissipation. The operating temperature range is -40 °C to +85 °C, and it supports a ripple current of 12.0 A at 85 °C. The part meets an endurance life test of 2000 hours at full load and 85 °C with specified limits on capacitance change, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC114U016BH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |