The DCMC105U016DN2D is a screw terminal aluminum electrolytic capacitor with a rated voltage of 16 Vdc, a capacitance of 1,000,000 µF, and a capacitance tolerance of -10% to +75%. It has a diameter of 3 inches and a length of 7 5/8 inches, with a stud terminal and standard insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The ESR at 120 Hz and 85 °C is 2.6 mΩ, and the maximum ripple current is 47.5 A. Thermal-Pak™ extended cathode construction is employed to ensure cool operation.
Datasheet Summary Powered by GS/AI
The DCMC105U016DN2D is a screw terminal aluminum electrolytic capacitor with a rated voltage of 16 Vdc, a capacitance of 1,000,000 µF, and a capacitance tolerance of -10% to +75%. It has a diameter of 3 inches and a length of 7 5/8 inches, with a stud terminal and standard insulation. The capacitor operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. The ESR at 120 Hz and 85 °C is 2.6 mΩ, and the maximum ripple current is 47.5 A. Thermal-Pak™ extended cathode construction is employed to ensure cool operation.