Cornell Dubilier Aluminum Electrolytic DCMC105U010FD2D

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DCMC105U010FD2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 1,000,000 µF with a voltage rating of 10 Vdc, a maximum ESR of 2.8 mΩ at 25 °C, and a maximum ripple current of 42.0 A at 85 °C. The unit measures 3 1/2 inches in diameter by 5 5/8 inches in length. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance test at full load and 85 °C. The case style is insulated with a high-current bottom terminal. The capacitor is constructed with a Thermal-Pak™ extended cathode foil for improved heat dissipation.

Datasheet Summary
Powered by GS/AI

The DCMC105U010FD2D is a screw terminal aluminum electrolytic capacitor designed for high-capacitance power supply filtering and energy storage applications. It has a capacitance of 1,000,000 µF with a voltage rating of 10 Vdc, a maximum ESR of 2.8 mΩ at 25 °C, and a maximum ripple current of 42.0 A at 85 °C. The unit measures 3 1/2 inches in diameter by 5 5/8 inches in length. It operates within a temperature range of -40 °C to +85 °C and meets a 2000-hour endurance test at full load and 85 °C. The case style is insulated with a high-current bottom terminal. The capacitor is constructed with a Thermal-Pak™ extended cathode foil for improved heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - DCMC105U010FD2D - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
DCMC105U010FD2D
Aluminum Electrolytic DCMC105U010FD2D
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number DCMC105U010FD2D
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C362U075AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers