The DCMC104U6R3EA2B is a high-capacitance aluminum electrolytic capacitor with screw terminals, designed for power supply filtering and energy storage in applications such as UPS systems and welding equipment. It has a 6.3 Vdc rated voltage, 100,000 µF capacitance, and is packaged in a 1 3/4-inch diameter by 2 1/8-inch length case with a high post terminal. It operates within a temperature range of -40 °C to +85 °C, with an ESR of 18.8 mΩ at 25 °C and a maximum ripple current of 8.8 A at 85 °C. The capacitor meets a 2000-hour endurance life test at full load and 85 °C, with ±20% capacitance change and 200% ESR limit. Its insulation is standard 0.008-inch PVC sleeve with a polypropylene end disk. The part has a 10-32 thread, 25 in·lb torque, and weighs 6.8 oz (193 g).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | DCMC104U6R3EA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |