Emcor Enclosures - Crenlo IsoNet® Series DC36-49U-19

Description
The isoNet Enclosure System is your choice for applications requiring superior cable management features, user flexibility, fast and easy equipment access, sturdy construction and a distinctive appearance.
Description
The isoNet Enclosure System is your choice for applications requiring superior cable management features, user flexibility, fast and easy equipment access, sturdy construction and a distinctive appearance.

Suppliers

Company
Product
Description
Supplier Links
IsoNet® Series - DC36-49U-19 - Emcor Enclosures - Crenlo
Rochester, MN, USA
IsoNet® Series
DC36-49U-19
IsoNet® Series DC36-49U-19
The isoNet Enclosure System is your choice for applications requiring superior cable management features, user flexibility, fast and easy equipment access, sturdy construction and a distinctive appearance.

The isoNet Enclosure System is your choice for applications requiring superior cable management features, user flexibility, fast and easy equipment access, sturdy construction and a distinctive appearance.

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number DC36-49U-19
Product Name IsoNet® Series
Type Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 91.25 inch (2318 mm)
Width 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB enclosure - flameproof ex d iib h2 enclosures ejb - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 120-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers