Emcor Enclosures - Crenlo IsoNet® Series DC36-35U-19

Description
The isoNet Enclosure System is your choice for applications requiring superior cable management features, user flexibility, fast and easy equipment access, sturdy construction and a distinctive appearance.
Description
The isoNet Enclosure System is your choice for applications requiring superior cable management features, user flexibility, fast and easy equipment access, sturdy construction and a distinctive appearance.

Suppliers

Company
Product
Description
Supplier Links
IsoNet® Series - DC36-35U-19 - Emcor Enclosures - Crenlo
Rochester, MN, USA
IsoNet® Series
DC36-35U-19
IsoNet® Series DC36-35U-19
The isoNet Enclosure System is your choice for applications requiring superior cable management features, user flexibility, fast and easy equipment access, sturdy construction and a distinctive appearance.

The isoNet Enclosure System is your choice for applications requiring superior cable management features, user flexibility, fast and easy equipment access, sturdy construction and a distinctive appearance.

Technical Specifications

  Emcor Enclosures - Crenlo
Product Category Industrial Enclosures
Product Number DC36-35U-19
Product Name IsoNet® Series
Type Electronic and Instrument Enclosures; Console Enclosures (optional feature); Consolet Enclosures (optional feature); Rack Enclosures; Modular enclosure
Shape Rectangular; Slanted (optional feature)
Length 66.75 inch (1695 mm)
Width 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, TYPE 80, 3.15 X 3.15 X 3.15 INCHES - 70016694 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 121-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers