D85W4030M is a dry, film capacitor designed for HID and sign ballast lighting, rated for 400 Vac and 30 µF, with a maximum operating case temperature of 105°C. It features a round plastic case, 18 AWG wire leads, and complies with EIA-456-A and UL-810 standards. The case dimensions are 4.61 inches (117.1 mm) in height. The capacitor is RoHS compliant and rated for a minimum life of 60,000 hours.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D85W4030M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |