The D84W3345M is a dry, film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 330 Vac and 45 µF capacitance with a ±3% tolerance. It features a plastic case, 18 AWG wire leads, and operates at a maximum temperature of 105°C. The unit complies with EIA-456-A and UL-810 standards and is RoHS compliant. The case size is CC, with a height of 4.61 inches (117.1 mm).
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W3345M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |