The D84W2848M is a dry, rectangular plastic-cased film capacitor for high intensity discharge and sign ballast lighting, rated for 280 VAC and 48 µF with a capacitance tolerance of ±3%. It operates at a maximum case temperature of 105°C and is designed for a minimum life of 60,000 hours. The capacitor has a case size of CC with a height of 3.62 inches (92.0 mm) and 18 AWG wire leads. It complies with EIA-456-A and UL-810 standards and is RoHS compliant.
Power Film Ac Applications / Hid And Ballast Lighting Capacitors / Dry
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | D84W2848M |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrostatic Capacitors | Paper |